Redwood Plastics Redco™ 430A

Description
Redco™ 430 offers high abrasion resistance with superior impingement resistance. Durometer Hardness: 43D, 90A Standard Color: Yellow
Datasheet
Description
Redco™ 430 offers high abrasion resistance with superior impingement resistance. Durometer Hardness: 43D, 90A Standard Color: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ 430A -  - Redwood Plastics
Woodland, WA, USA
Redco™ 430A
Redco™ 430A
Redco™ 430 offers high abrasion resistance with superior impingement resistance. Durometer Hardness: 43D, 90A Standard Color: Yellow

Redco™ 430 offers high abrasion resistance with superior impingement resistance.

Durometer Hardness: 43D, 90A

Standard Color: Yellow

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ 430A
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyurethane
Filler Unfilled
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3257091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.9843 inch (25 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details