Redwood Plastics Redco™ Extruded Acrylic

Description
Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications. Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets. Excellent light transmission and does not yellow after prolonged exposure to sunlight. Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons. More shatter-resistant than glass and is available in a special bullet resistant thickness. Half the weight of glass and only 40% as heavy as aluminum. Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).
Datasheet
Description
Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications. Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets. Excellent light transmission and does not yellow after prolonged exposure to sunlight. Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons. More shatter-resistant than glass and is available in a special bullet resistant thickness. Half the weight of glass and only 40% as heavy as aluminum. Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ Extruded Acrylic -  - Redwood Plastics
Woodland, WA, USA
Redco™ Extruded Acrylic
Redco™ Extruded Acrylic
Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications. Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets. Excellent light transmission and does not yellow after prolonged exposure to sunlight. Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons. More shatter-resistant than glass and is available in a special bullet resistant thickness. Half the weight of glass and only 40% as heavy as aluminum. Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).

Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications.

Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets.

  • Excellent light transmission and does not yellow after prolonged exposure to sunlight.
  • Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons.
  • More shatter-resistant than glass and is available in a special bullet resistant thickness.
  • Half the weight of glass and only 40% as heavy as aluminum.

Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ Extruded Acrylic
Form / Shape Profile or Structural Shape (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 514726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 2.2 inch (56 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details