Redwood Plastics Redco™ UHMW Titanium

Description
Redco™ Titanium is specially formulated to be the slickest, strongest and toughest with superior abrasion resistance and the lowest thermal expansion. Developed for the most demanding applications involving impact and sliding. Redco™ Titanium will withstand the most severe environments. Installing Redco® Titanium reduces material hang ups and increases material flow, increasing your production and your profits. It outperforms and outlasts any UHMW available in the marketplace today for applications involving impact and sliding;saving you from high maintenance costs and capital expenditures.This premium grade material provides the ultimate protection for applications in chutes, silos, cyclones, spoon liners, hoppers, bins, bunkers, and many more! Standard Color: Dark Blue/Grey Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 1/8 to 2′
Datasheet
Description
Redco™ Titanium is specially formulated to be the slickest, strongest and toughest with superior abrasion resistance and the lowest thermal expansion. Developed for the most demanding applications involving impact and sliding. Redco™ Titanium will withstand the most severe environments. Installing Redco® Titanium reduces material hang ups and increases material flow, increasing your production and your profits. It outperforms and outlasts any UHMW available in the marketplace today for applications involving impact and sliding;saving you from high maintenance costs and capital expenditures.This premium grade material provides the ultimate protection for applications in chutes, silos, cyclones, spoon liners, hoppers, bins, bunkers, and many more! Standard Color: Dark Blue/Grey Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 1/8 to 2′
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ UHMW Titanium -  - Redwood Plastics
Woodland, WA, USA
Redco™ UHMW Titanium
Redco™ UHMW Titanium
Redco™ Titanium is specially formulated to be the slickest, strongest and toughest with superior abrasion resistance and the lowest thermal expansion. Developed for the most demanding applications involving impact and sliding. Redco™ Titanium will withstand the most severe environments. Installing Redco® Titanium reduces material hang ups and increases material flow, increasing your production and your profits. It outperforms and outlasts any UHMW available in the marketplace today for applications involving impact and sliding;saving you from high maintenance costs and capital expenditures.This premium grade material provides the ultimate protection for applications in chutes, silos, cyclones, spoon liners, hoppers, bins, bunkers, and many more! Standard Color: Dark Blue/Grey Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 1/8 to 2′

Redco™ Titanium is specially formulated to be the slickest, strongest and toughest with superior abrasion resistance and the lowest thermal expansion. Developed for the most demanding applications involving impact and sliding.

Redco™ Titanium will withstand the most severe environments.

Installing Redco® Titanium reduces material hang ups and increases material flow, increasing your production and your profits. It outperforms and outlasts any UHMW available in the marketplace today for applications involving impact and sliding;saving you from high maintenance costs and capital expenditures.This premium grade material provides the ultimate protection for applications in chutes, silos, cyclones, spoon liners, hoppers, bins, bunkers, and many more!

Standard Color: Dark Blue/Grey

Standard Sheet Size: 48″ X 120″
Standard Sheet Thicknesses: 1/8 to 2″

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ UHMW Titanium
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyethylene
Filler Unfilled
Thickness 0.1250 to 2 inch (3.17 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fototex -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details
Fence Privacy - Feather Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details
25 glass filled ptfe -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Filler Glass Filled
Material Type Thermally Conductive
View Details