Redwood Plastics Datasheets for Hanger Bearings
Hanger bearings are used as rotational bearings for drive and screw conveyor shafts that are enclosed with a housing or trough.
Hanger Bearings: Learn more
| Product Name | Notes |
|---|---|
| Designed for use in high load, sliding, low temperature, and gritty environments. Redco™ 750SXL also has excellent self lubricating characteristics which make it ideal for applications which may experience dry... | |
| Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance... | |
| Redco™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight... |