Redwood Plastics Redco™ Virgin UHMW

Description
Redco™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco™ UHMW reduces material hang ups and enhances material flow; increasing your production and your profits. Standard Color: Natural (white) Standard Sheet Size: 48” X 120” Standard Sheet Thicknesses: 1/8 to 3” Standard Rod Length: 120” Standard Rod Diameter: 1/2” to 8”
Datasheet
Description
Redco™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco™ UHMW reduces material hang ups and enhances material flow; increasing your production and your profits. Standard Color: Natural (white) Standard Sheet Size: 48” X 120” Standard Sheet Thicknesses: 1/8 to 3” Standard Rod Length: 120” Standard Rod Diameter: 1/2” to 8”
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ Virgin UHMW -  - Redwood Plastics
Woodland, WA, USA
Redco™ Virgin UHMW
Redco™ Virgin UHMW
Redco™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco™ UHMW reduces material hang ups and enhances material flow; increasing your production and your profits. Standard Color: Natural (white) Standard Sheet Size: 48” X 120” Standard Sheet Thicknesses: 1/8 to 3” Standard Rod Length: 120” Standard Rod Diameter: 1/2” to 8”

Redco™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco™ UHMW reduces material hang ups and enhances material flow; increasing your production and your profits.

Standard Color: Natural (white)

Standard Sheet Size: 48” X 120”
Standard Sheet Thicknesses: 1/8 to 3”

Standard Rod Length: 120”
Standard Rod Diameter: 1/2” to 8”

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ Virgin UHMW
Form / Shape Profile or Structural Shape (optional feature); Sheet or Film
Chemical System Polyethylene
Filler Unfilled
Thickness 0.1250 to 3 inch (3.17 to 76.2 mm)
Width / O.D. 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
End plate - 280-340 - WAGO
Specs
Form / Shape Plate
Thickness 1.52 inch (38.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details