Redwood Plastics Datasheets for Insert Bearings
Insert bearings and wide inner ring bearings mount to shafts via setscrews or locking collars.
Insert Bearings: Learn more
| Product Name | Notes |
|---|---|
| Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance... | |
| SN Bearing inserts are designed for quick and easy changes for failed line shaft bearings. The bearings are split for fast installation to save on costly down time expenditures. Split... |