Redwood Plastics Redco™ 54A

Description
Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing. Durometer Hardness: 54A Standard Color: Maroon
Datasheet
Description
Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing. Durometer Hardness: 54A Standard Color: Maroon
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ 54A -  - Redwood Plastics
Woodland, WA, USA
Redco™ 54A
Redco™ 54A
Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing. Durometer Hardness: 54A Standard Color: Maroon

Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing.

Durometer Hardness: 54A

Standard Color: Maroon

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ 54A
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyurethane
Filler Unfilled
Industry OEM or Industrial; Dolly Wheel Tires, Carryover Tires, Feed Wheels, Roll Coverings, Shock and Vibration Pads
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Plastic Rods - 2820610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.42 inch (36 mm)
View Details
cnc machining ptfe parts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details