Redco™ Nylon Blue was formulated and heat stabilized to remain stable and maintain dimensional stability in applications with higher continuous operating temperatures up to 260°F.
Standard Color: Blue
Availability: Sheet, Rod, Tube, Custom Parts
| Redwood Plastics | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | Redco™ Nylon Blue |
| Form / Shape | Profile or Structural Shape (optional feature); Sheet or Film (optional feature) |
| Chemical System | Polyamide |
| Filler | Unfilled |
| Thickness | 0.2500 to 3 inch (6.35 to 76.2 mm) |
| Width / O.D. | 24 to 48 inch (610 to 1219 mm) |