Redwood Plastics Redco™ 70A

Description
Redco™ 70A offers high compression resistance and withstands heavier loads while maintaining gripping characteristics. Durometer Hardness: 70A Standard Color: Light Green
Datasheet
Description
Redco™ 70A offers high compression resistance and withstands heavier loads while maintaining gripping characteristics. Durometer Hardness: 70A Standard Color: Light Green
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ 70A -  - Redwood Plastics
Woodland, WA, USA
Redco™ 70A
Redco™ 70A
Redco™ 70A offers high compression resistance and withstands heavier loads while maintaining gripping characteristics. Durometer Hardness: 70A Standard Color: Light Green

Redco™ 70A offers high compression resistance and withstands heavier loads while maintaining gripping characteristics.

Durometer Hardness: 70A

Standard Color: Light Green

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ 70A
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyurethane
Filler Unfilled
Industry OEM or Industrial; Packaging System Parts, Feed System Parts, Springs, Seals, Shock and Vibration Pads
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Plastic Rods - 3257136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 0.3937 inch (10 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details