Redwood Plastics Datasheets for Plastic Plate, Rod, and Stock Shapes
Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more
| Product Name | Notes |
|---|---|
| Redco™ Circular Saw Blades Redco™ Circular Saw Blade Carriers are constructed of long lasting Redco™ HDPE and are ergonomically designed to prevent injuries to saw filers by allowing the saw... | |
| Redco™ SPS-2000 SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco... | |
| A special formulation of Liquid Lubricant encapsulated with the Redco™ Nylon material during manufacturing which provides lubrication at the bearing surface. Redco™ Nylon Oil is offered for applications where maintenance... | |
| Designed for use in high load, sliding, low temperature, and gritty environments. Redco™ 750SXL also has excellent self lubricating characteristics which make it ideal for applications which may experience dry... | |
| Formulated to maintain key performance properties in a variety of industrial manufacturing environments where temperatures range up to 275°F. In many applications, Redco™ Tivar® H.O.T will last up to 10... | |
| Ideal for dusty environments, Redco™ Tivar® Dryslide is electro static dissipative which eliminates shock due to friction. Redco™ Tivar® Dryslide is also corrosion-resistant, self-lubricating (dry lubricant formulation) with no moisture... | |
| Lighter and longer lasting than plywood or steel, Redco™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. | |
| Made of Redco™ Polyurethane, Redco™Phenolic or Redco™ Cast Nylon, these cushion pads will absorb the initial hammer shock while transferring the power into the pile. Redco™ Pile Driving Pads reduce... | |
| More pliable than harder urethanes, Redco™ 80A possesses high shock and vibration tolerances resulting in a formulation ideal for a variety of applications. Durometer Hardness: 80A Standard Color: Orange | |
| Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE” grade ideally suited for high... | |
| Provides excellent elastomeric properties, with good abrasion resistance, high impact values and excellent wear. Redco™ 750 can be molded to any size, saving on costly machining for large part runs... | |
| Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A Standard Color: Dark Blue | |
| Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing. Durometer Hardness: 54A Standard Color: Maroon | |
| Redco Deadplate was designed for maximum energy absorption, resulting in a material perfect for applications that require rebound to be eliminated. | |
| Redco Nylon MD is a chemically filled grade resulting in superior wear-resistance allowing for a longer part life, and decreased mating component wear, resulting in less down time. Availability: Sheet,... | |
| Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom... | |
| Redco™ 430 offers high abrasion resistance with superior impingement resistance. Durometer Hardness: 43D, 90A Standard Color: Yellow | |
| Redco™ 6060 is a unique formulation designed to withstand abrasion and deterioration in an impingement type of application. Durometer Hardness: 62A Standard Color: Dark Green | |
| Redco™ 60D was developed for applications where little or no deformation is desired. Durometer Hardness: 60D, 60R Standard Color: Orange | |
| Redco™ 70A offers high compression resistance and withstands heavier loads while maintaining gripping characteristics. Durometer Hardness: 70A Standard Color: Light Green | |
| Redco™ Acetal is suited for a variety of industries and applications. It acts as an electrical insulator, is FDA Approved for food applications and is an excellent material for use... | |
| Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and... | |
| Redco™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. | |
| Redco™ Nylon Blue was formulated and heat stabilized to remain stable and maintain dimensional stability in applications with higher continuous operating temperatures up to 260°F. Standard Color: Blue Availability: Sheet,... | |
| Redco™ Nylon Crane Float Pads can withstand high loads (up to 250 tons per pad) and function within safety limits at high and low temperatures. They are wear resistant, light... | |
| Redco™ Nylon MD-Oil filled is one of the most versatile standard grades of Redco™ Cast Nylon. Redco™ Nylon MD-Oil provides the same high Compressive Strength and Load Bearing properties of... | |
| Redco™ Nylon Natural offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Redco™ Natural conforms to US F.D.A 21CFR177.1500 making it ideal... | |
| Redco™ Nylon SL offers a very low coefficient of friction with superior wear resistance. Redco™ Nylon SL is used for complex applications where external lubrication is difficult or impossible. Also... | |
| Redco™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature... | |
| Redco™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco™ | |
| Redco™ Polysulfone is a tough, rigid, high strength transparent thermoplastic which maintains its properties over a wide temperature range from -150°F to above 300°F. Redco™ Polysulfone is also FDA Approved. | |
| Redco™ Polyvinyl-chloride (PVC) has good heat and chemical resistance. Excellent for outdoor applications. Redco™ Polyvinyl-chloride (PVC) is paintable and weather resistant with a high tensile, compressive, and flexural strength. Redco™ | |
| Redco™ PTFE (TEFLON®) offers outstanding properties making it the ultimate choice due a multitude of applications. Redco PTFE has the lowest coefficient of friction, no water absorption, is self lubricating,... | |
| Redco™ PVC Strip Door brings solutions to a variety of installations. Heated or cooled air becomes contained resulting in energy savings lost from unprotected openings. Dust, dirt and other contaminants... | |
| Redco™ PVM (pressure/velocity/m aximum) was developed to provide a premium material for a variety of applications. Redco™ PVM is a self lubricated material with a low coefficient of friction that... | |
| Redco™ Reprocessed (Recycled) UHMW, is an environmentally friendly plastic for wear parts and components. Rather than throw off-cuts and trims into landfills, Recycled UHMW utilizes these to make an amazingly... | |
| Redco™ Synsteel is a “pulp safe” UHMW engineered to remedy concerns with plastic contamination. Synsteel has a specific gravity >2, is attracted to magnets, has a melting point > 180ºC... | |
| Redco™ Titanium is specially formulated to be the slickest, strongest and toughest with superior abrasion resistance and the lowest thermal expansion. Developed for the most demanding applications involving impact and... | |
| Redco™ Tivar® 88 with BurnGuard™ has flame retardant properties. When the source of the combustion is removed, TIVAR® 88 with BurnGuard™ self extinguishes and experiences no further impact. Redco™ Tivar® | |
| Redco™ Tivar®* 88 is noted for its performance in promoting material flow of congested materials due to its low surface friction. Redco™ Tivar® 88 liners are the perfect solution when... | |
| Redco™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco™ UHMW reduces material... | |
| Redco™ Ultem has a continuous use temperature of 332°F. It is used widely in the electronic’s market because of its good arc resistance and dielectric constant. It is also a... | |
| Redco™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight... | |
| Redco™ X-Static eliminates static electricity frustrations common in bulk material applications. Redco™ X-Static is a special combination of virgin UHMW compounded with Carbon Black to provide anti-static properties while retaining... | |
| Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS... | |
| The combination of polyethylene which exhibits extraordinary wear properties and the Rocket dimple design creates an excellent conveying surface. No Maintenance Noise reduction Easy installation Non Marking No dead spots... | |
| The impact resistance of the Redco™ Glass Filled copolymer with the wear resistance of Redco™ SL (solid lubricant) resulting in the longest lasting material for the most aggressive industrial applications. | |
| The ultimate material for high load, high speed and severe sliding abrasion applications. Composed of virgin polymer and premium additives, Redco™ Tivar® Ceram P® is a shatter-resistant alternative to ceramics,... | |
| The unfilled, or “natural” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture... | |
| Using the same proprietary process as our Redco™ Nylon Oil, our liquid lubrication impregnated within the polymer chain offers excellent surface lubricity. For use in environments including: increased wear, moisture... | |
| Combines the impact resistance of polyurethane with the wear resistance of a solid lubricant to give the result of the longest lasting material for aggressive industrial applications. Typically used for... | |
| Easily produced in an unlimited range of colors Good electrical properties under humid conditions Excellent arc-tracking resistance Excellent compressive strength Good physical properties Very good solvent resistance Can withstand temperatures... | |
| Liquid lubricant impregnated within the polymer chain offers excellent surface lubricity for wear resistance and reduced co-efficient of friction. Withstands shock, vibration, and loads up to 4,000 psi. Lowest moisture... | |
| Low cost Good arc and track resistance | |
| Offer virtually no water absorption Good insulating and electrical properties Excellent dimensional stability Good temperature and chemical resistance | |
| Outstanding Abrasion Resistance Outlasts Traditional Material by 2-3 Times Resists Wear from Coarse and Sharp Material Durometer Hardness: 96A Standard Color: Green | |
| Retain properties over a wide temperature range Remain flexible down to negative 16°C / 60°F High degree of biocompatibility | |
| Special formulation for sawmill carriage wheel applications. V-Wheel & Flat Wheel available. Caution: the steel rails these carriage wheels ride on must be new or must be machined to fit... | |
| Unfilled or natural grade of Tuffkast – yellow in color. High impact resistance with tensile properties and bearing compressive properties. Recommended for applications where factors such as shock, abrasion, vibration,... |