Redwood Plastics Redco™ SPS-2000

Description
Redco™ SPS-2000 SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber contamination. It also possesses good wear characteristics, a low coefficient of friction, high dimensional stability, abrasion resistance, load and impact strength and is unaffected by most oils, greases and solvents. Durometer Hardness: 75D, 90R Standard Color: Grey Applications: Wear strips, channel, liners, chip and sawdust bin liners, flights, etc.
Datasheet
Description
Redco™ SPS-2000 SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber contamination. It also possesses good wear characteristics, a low coefficient of friction, high dimensional stability, abrasion resistance, load and impact strength and is unaffected by most oils, greases and solvents. Durometer Hardness: 75D, 90R Standard Color: Grey Applications: Wear strips, channel, liners, chip and sawdust bin liners, flights, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ SPS-2000 -  - Redwood Plastics
Woodland, WA, USA
Redco™ SPS-2000
Redco™ SPS-2000
Redco™ SPS-2000 SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber contamination. It also possesses good wear characteristics, a low coefficient of friction, high dimensional stability, abrasion resistance, load and impact strength and is unaffected by most oils, greases and solvents. Durometer Hardness: 75D, 90R Standard Color: Grey Applications: Wear strips, channel, liners, chip and sawdust bin liners, flights, etc.

Redco™ SPS-2000

SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber contamination. It also possesses good wear characteristics, a low coefficient of friction, high dimensional stability, abrasion resistance, load and impact strength and is unaffected by most oils, greases and solvents.

Durometer Hardness: 75D, 90R

Standard Color: Grey

Applications:

Wear strips, channel, liners, chip and sawdust bin liners, flights, etc.

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ SPS-2000
Form / Shape Bar Stock or Rod Stock (optional feature); Sheet or Film (optional feature)
Chemical System Polyurethane
Industry OEM or Industrial; Sawmills, Planer Mills
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
ptfe for Electrical Insulation -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
View Details
End plate - 2002-2791 - WAGO
Specs
Form / Shape Plate
Thickness 1.88 inch (47.7 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details