Redwood Plastics Redco™ Acrylic

Description
Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications. Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets. Excellent light transmission and does not yellow after prolonged exposure to sunlight. Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons. More shatter-resistant than glass and is available in a special bullet resistant thickness. Half the weight of glass and only 40% as heavy as aluminum. Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).
Datasheet
Description
Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications. Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets. Excellent light transmission and does not yellow after prolonged exposure to sunlight. Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons. More shatter-resistant than glass and is available in a special bullet resistant thickness. Half the weight of glass and only 40% as heavy as aluminum. Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ Acrylic -  - Redwood Plastics
Woodland, WA, USA
Redco™ Acrylic
Redco™ Acrylic
Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications. Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets. Excellent light transmission and does not yellow after prolonged exposure to sunlight. Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons. More shatter-resistant than glass and is available in a special bullet resistant thickness. Half the weight of glass and only 40% as heavy as aluminum. Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).

Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications.

Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets.

  • Excellent light transmission and does not yellow after prolonged exposure to sunlight.
  • Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons.
  • More shatter-resistant than glass and is available in a special bullet resistant thickness.
  • Half the weight of glass and only 40% as heavy as aluminum.

Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ Acrylic
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Acrylic or Polyacrylate
Filler Unfilled
Thickness 0.0312 to 5 inch (0.7937 to 127 mm)
Width / O.D. 49 to 73 inch (1245 to 1854 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2004-1392 - WAGO
Specs
Form / Shape Plate
Thickness 1.17 inch (29.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 3257158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 1.18 inch (30 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details