Redwood Plastics Redco™ 500A

Description
Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A Standard Color: Dark Blue
Datasheet
Description
Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A Standard Color: Dark Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ 500A -  - Redwood Plastics
Woodland, WA, USA
Redco™ 500A
Redco™ 500A
Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A Standard Color: Dark Blue

Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance.

Durometer Hardness: 50D, 95A

Standard Color: Dark Blue

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ 500A
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyurethane
Filler Unfilled
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Disc -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Thickness 0.5000 to 6 inch (12.7 to 152 mm)
Width / O.D. 2 to 6 inch (50.8 to 152 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details