Redwood Plastics Redco™ Synsteel

Description
Redco™ Synsteel is a “pulp safe” UHMW engineered to remedy concerns with plastic contamination. Synsteel has a specific gravity >2, is attracted to magnets, has a melting point > 180ºC and will trigger metal detectors. Synsteel also carries the benefit of twice the compression strength of virgin UHMW, reduced thermal expansion, improved abrasion resistance and UV stabilization. Standard Color: Dark Grey Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 3/8 to 2
Datasheet
Description
Redco™ Synsteel is a “pulp safe” UHMW engineered to remedy concerns with plastic contamination. Synsteel has a specific gravity >2, is attracted to magnets, has a melting point > 180ºC and will trigger metal detectors. Synsteel also carries the benefit of twice the compression strength of virgin UHMW, reduced thermal expansion, improved abrasion resistance and UV stabilization. Standard Color: Dark Grey Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 3/8 to 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ Synsteel -  - Redwood Plastics
Woodland, WA, USA
Redco™ Synsteel
Redco™ Synsteel
Redco™ Synsteel is a “pulp safe” UHMW engineered to remedy concerns with plastic contamination. Synsteel has a specific gravity >2, is attracted to magnets, has a melting point > 180ºC and will trigger metal detectors. Synsteel also carries the benefit of twice the compression strength of virgin UHMW, reduced thermal expansion, improved abrasion resistance and UV stabilization. Standard Color: Dark Grey Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 3/8 to 2

Redco™ Synsteel is a “pulp safe” UHMW engineered to remedy concerns with plastic contamination. Synsteel has a specific gravity >2, is attracted to magnets, has a melting point > 180ºC and will trigger metal detectors. Synsteel also carries the benefit of twice the compression strength of virgin UHMW, reduced thermal expansion, improved abrasion resistance and UV stabilization.

Standard Color: Dark Grey

Standard Sheet Size: 48″ X 120″
Standard Sheet Thicknesses: 3/8 to 2

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ Synsteel
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyethylene
Filler Metal or MIM
Thickness 0.3750 to 2 inch (9.52 to 50.8 mm)
Width / O.D. 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 7009855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 2.36 inch (60 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details