Redwood Plastics Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| Redco™ Synsteel Chip Screens Faster flow over screen Less problems with pitch build-up and freeze up Longer wear – up to 100% longer wear Fewer hang ups TOP SCREENS Usually... | |
| Eliminate the sticking and material hang-up problems to decrease turnaround time and increase effective hauling capacity. Redco Tivar has a low coefficient of friction and excellent abrasion-resistant properties; designed for... | |
| Installing Redco™ Titanium reduces material hang ups and increases material flow, increasing your production and your profits. This premium grade material provides the ultimate protection for applications in chutes, silos,... | |
| Less wear on your chain, less noise and less maintenance costs without having to change out your metal channel. These inserts simply fit into your current channel. Available in C3... | |
| Lighter and longer lasting than plywood or steel, Redco™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. | |
| Many industries including beverage, packaging, pharmaceutical and cosmetics utilize elaborate plastic containers and delicate glass bottles. Scratches and other types of surface damage can be a challenging problem when handling... | |
| Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic... | |
| Proven to increase production by promoting material flow of congested materials due to its low surface friction. Redco™ Tivar® 88 liners are the perfect solution when you need to reduce... | |
| Redco Chain Cap was developed to minimize product damage due to chain markings on pull chains, landing tables, endings tables, etc. As well maximizing chain life and minimizing noise. · | |
| Redco Nylon or Tivar 88 Chain Beds reduce chain lubricant requirements by nearly 75%; lowering maintenance costs and increasing the life of the chain. The chain bed is machined to... | |
| Redco UHMW chain channel reduces noise and friction as well as extends the life of your chain. Chain guides are available in a variety of profiles and grades including kraft... | |
| Redco™ 6060 is a unique formulation designed to withstand abrasion and deterioration in an impingement type of application. Durometer Hardness: 62A Standard Color: Dark Green | |
| Redco™ Durapro® continuous length, seamless dump body liners release sticky materials such as clay, coal fly ash or fertilizer in the very best and very worst conditions, eliminating costly flow... | |
| Redco™ Matrox™ has the impact strength, slickness and abrasion resistance required for all aggregate loads, but is also designed to withstand loads as hot as 350°F. Redco™ Matrox™ is backed... | |
| Redco™ Plastic products are rust resistant, non-corrosive, and wear resistant; designed to protect and prolong equipment life. Keep life-cycle costs and environmental impacts down by replacing metal pipes, concrete containers,... | |
| Redco™ Quicksilver® Truck Liners are specially formulated, super slick, abrasion resistant and guaranteed to withstand any temperature asphalt. In hot or cold environments Redco™ Quicksilver® Truck Liners release sticky materials,... | |
| Redco™ Tivar® 88-SR is an ideal material to use when potentially volatile conditions exist, such as those in grain elevators and munitions plants, effectively safeguarding against static discharges. In addition,... | |
| Redco™ Truck Liners virtually eliminate material hang up concerns in a variety of environments and applications; including gravel, road cinders, wet and frozen soil and limestone. Withstanding high impact; two... | |
| Redco™ UHMW Wearstrip offers superior protection for rails, chain and other moving machinery. Redco™ UHMW-PE wearstrip is easy to install, weighing about 1/8 that of steel. It can outwear steel... | |
| The ultimate material for high load, high speed and severe sliding abrasion applications. Composed of virgin polymer and premium additives, Redco™ Tivar® Ceram P® is a shatter-resistant alternative to ceramics,... | |
| Used extensively to reduce wear, eliminate noise and cut installation cost, UHMW polyethylene is a proven alternative to AR plate. Available in full sheets, cut to size strips or the... | |
| 50% the weight of cast steel Reduces noise Reduces power consumption Low coefficient of friction Easy to replace worn or damaged sections Easy to install Eliminates wear on conveyors •Available... | |
| Faster flow over screen Less problems with pitch build-up and freeze up Longer wear – up t 100% longer wear Fewer hang ups FINE SCREENS Usually done in the same... |