Redwood Plastics Redco™ Silicon Laminates

Description
Retain properties over a wide temperature range Remain flexible down to negative 16°C / 60°F High degree of biocompatibility
Datasheet
Description
Retain properties over a wide temperature range Remain flexible down to negative 16°C / 60°F High degree of biocompatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ Silicon Laminates -  - Redwood Plastics
Woodland, WA, USA
Redco™ Silicon Laminates
Redco™ Silicon Laminates
Retain properties over a wide temperature range Remain flexible down to negative 16°C / 60°F High degree of biocompatibility
  • Retain properties over a wide temperature range
  • Remain flexible down to negative 16°C / 60°F
  • High degree of biocompatibility
Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ Silicon Laminates
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Sheet or Film (optional feature)
Chemical System Silicone
Filler Unfilled
Material Type Thermal Insulation (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2004-1491 - WAGO
Specs
Form / Shape Plate
Thickness 1.17 inch (29.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
Plastic Rods - 1935373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.94 inch (100 mm)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details