Redwood Plastics Redco™ TIVAR 88

Description
Redco™ Tivar®* 88 is noted for its performance in promoting material flow of congested materials due to its low surface friction. Redco™ Tivar® 88 liners are the perfect solution when you need to reduce or eliminate arching, ratholing and erratic material flow challenges. Abrasion, chemical and corrosion resistant Low coefficient of friction No moisture absorption Reduces or eliminates arching, ratholing and erractic flow Standard Color: Blue Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 1/8 to 2′
Datasheet
Description
Redco™ Tivar®* 88 is noted for its performance in promoting material flow of congested materials due to its low surface friction. Redco™ Tivar® 88 liners are the perfect solution when you need to reduce or eliminate arching, ratholing and erratic material flow challenges. Abrasion, chemical and corrosion resistant Low coefficient of friction No moisture absorption Reduces or eliminates arching, ratholing and erractic flow Standard Color: Blue Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 1/8 to 2′
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ TIVAR 88 -  - Redwood Plastics
Woodland, WA, USA
Redco™ TIVAR 88
Redco™ TIVAR 88
Redco™ Tivar®* 88 is noted for its performance in promoting material flow of congested materials due to its low surface friction. Redco™ Tivar® 88 liners are the perfect solution when you need to reduce or eliminate arching, ratholing and erratic material flow challenges. Abrasion, chemical and corrosion resistant Low coefficient of friction No moisture absorption Reduces or eliminates arching, ratholing and erractic flow Standard Color: Blue Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 1/8 to 2′

Redco™ Tivar®* 88 is noted for its performance in promoting material flow of congested materials due to its low surface friction. Redco™ Tivar® 88 liners are the perfect solution when you need to reduce or eliminate arching, ratholing and erratic material flow challenges.

  • Abrasion, chemical and corrosion resistant
  • Low coefficient of friction
  • No moisture absorption
  • Reduces or eliminates arching, ratholing and erractic flow

Standard Color: Blue

Standard Sheet Size: 48″ X 120″
Standard Sheet Thicknesses: 1/8 to 2″

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ TIVAR 88
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyethylene
Thickness 0.1250 to 2 inch (3.17 to 50.8 mm)
Width / O.D. 48 inch (1219 mm)
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Windotex -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
PTFE packing -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Use Temperature 540 F (282 C)
View Details