Redwood Plastics Datasheets for Wear Strips, Wear Plates, and Wear Parts
Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
Wear Strips, Wear Plates, and Wear Parts: Learn more
| Product Name | Notes |
|---|---|
| Redco™ Synsteel Chip Screens Faster flow over screen Less problems with pitch build-up and freeze up Longer wear – up to 100% longer wear Fewer hang ups TOP SCREENS Usually... | |
| Less wear on your chain, less noise and less maintenance costs without having to change out your metal channel. These inserts simply fit into your current channel. Available in C3... | |
| Many industries including beverage, packaging, pharmaceutical and cosmetics utilize elaborate plastic containers and delicate glass bottles. Scratches and other types of surface damage can be a challenging problem when handling... | |
| Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic... | |
| Redco Chain Cap was developed to minimize product damage due to chain markings on pull chains, landing tables, endings tables, etc. As well maximizing chain life and minimizing noise. · | |
| Redco Nylon or Tivar 88 Chain Beds reduce chain lubricant requirements by nearly 75%; lowering maintenance costs and increasing the life of the chain. The chain bed is machined to... | |
| Redco UHMW chain channel reduces noise and friction as well as extends the life of your chain. Chain guides are available in a variety of profiles and grades including kraft... | |
| Redco™ UHMW Wearstrip offers superior protection for rails, chain and other moving machinery. Redco™ UHMW-PE wearstrip is easy to install, weighing about 1/8 that of steel. It can outwear steel... | |
| Used extensively to reduce wear, eliminate noise and cut installation cost, UHMW polyethylene is a proven alternative to AR plate. Available in full sheets, cut to size strips or the... | |
| 50% the weight of cast steel Reduces noise Reduces power consumption Low coefficient of friction Easy to replace worn or damaged sections Easy to install Eliminates wear on conveyors •Available... | |
| Faster flow over screen Less problems with pitch build-up and freeze up Longer wear – up t 100% longer wear Fewer hang ups FINE SCREENS Usually done in the same... |