Redwood Plastics Redco™ 80A

Description
More pliable than harder urethanes, Redco™ 80A possesses high shock and vibration tolerances resulting in a formulation ideal for a variety of applications. Durometer Hardness: 80A Standard Color: Orange
Datasheet
Description
More pliable than harder urethanes, Redco™ 80A possesses high shock and vibration tolerances resulting in a formulation ideal for a variety of applications. Durometer Hardness: 80A Standard Color: Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ 80A -  - Redwood Plastics
Woodland, WA, USA
Redco™ 80A
Redco™ 80A
More pliable than harder urethanes, Redco™ 80A possesses high shock and vibration tolerances resulting in a formulation ideal for a variety of applications. Durometer Hardness: 80A Standard Color: Orange

More pliable than harder urethanes, Redco™ 80A possesses high shock and vibration tolerances resulting in a formulation ideal for a variety of applications.

Durometer Hardness: 80A

Standard Color: Orange

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ 80A
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyurethane
Filler Unfilled
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Rods - 514483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 0.3150 inch (8 mm)
View Details