Redwood Plastics Datasheets for Plastic Sheet and Plastic Film

Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more

Product Name Notes
Redco™ SPS-2000 SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco...
A special formulation of Liquid Lubricant encapsulated with the Redco™ Nylon material during manufacturing which provides lubrication at the bearing surface. Redco™ Nylon Oil is offered for applications where maintenance...
Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE” grade ideally suited for high...
Redco Nylon MD is a chemically filled grade resulting in superior wear-resistance allowing for a longer part life, and decreased mating component wear, resulting in less down time. Availability: Sheet,...
Redco™ FRP textured wall panels are ideal for food processing plants, hospitals, restaurants, even car washes. FRP sheet is easy to clean and keeps drywall from getting wet and damaged...
Redco™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength.
Redco™ HI-VIZ liners prevent sticking and freezing. High coefficient of friction from added silicone in every sheet Bright color for high visibility—even in bad weather High abrasion resistance—every sheet cross-linked...
Redco™ Nylon Blue was formulated and heat stabilized to remain stable and maintain dimensional stability in applications with higher continuous operating temperatures up to 260°F. Standard Color: Blue Availability: Sheet,...
Redco™ Nylon MD-Oil filled is one of the most versatile standard grades of Redco™ Cast Nylon. Redco™ Nylon MD-Oil provides the same high Compressive Strength and Load Bearing properties of...
Redco™ Nylon Natural offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Redco™ Natural conforms to US F.D.A 21CFR177.1500 making it ideal...
Redco™ Nylon SL offers a very low coefficient of friction with superior wear resistance. Redco™ Nylon SL is used for complex applications where external lubrication is difficult or impossible. Also...
Redco™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco™
Redco™ PTFE (TEFLON®) offers outstanding properties making it the ultimate choice due a multitude of applications. Redco PTFE has the lowest coefficient of friction, no water absorption, is self lubricating,...
Redco™ PVM (pressure/velocity/m aximum) was developed to provide a premium material for a variety of applications. Redco™ PVM is a self lubricated material with a low coefficient of friction that...
Redco™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco™ UHMW reduces material...
Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS...
The combination of polyethylene which exhibits extraordinary wear properties and the Rocket dimple design creates an excellent conveying surface. No Maintenance Noise reduction Easy installation Non Marking No dead spots...
The unfilled, or “natural” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture...
Easily produced in an unlimited range of colors Good electrical properties under humid conditions Excellent arc-tracking resistance Excellent compressive strength Good physical properties Very good solvent resistance Can withstand temperatures...
Low cost Good arc and track resistance
Offer virtually no water absorption Good insulating and electrical properties Excellent dimensional stability Good temperature and chemical resistance
Pedestrian and Industrial Applications Perfect as a maintenance-free walkway platform or incline Renders non-skid tape and paint obsolete Material easily machined using standard woodworking tools UV stabilized colors Non-skid performs...
Retain properties over a wide temperature range Remain flexible down to negative 16°C / 60°F High degree of biocompatibility