Redwood Plastics Redco™ Acrylic AR

Description
Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications. Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets. Excellent light transmission and does not yellow after prolonged exposure to sunlight. Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons. More shatter-resistant than glass and is available in a special bullet resistant thickness. Half the weight of glass and only 40% as heavy as aluminum. Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).
Datasheet
Description
Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications. Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets. Excellent light transmission and does not yellow after prolonged exposure to sunlight. Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons. More shatter-resistant than glass and is available in a special bullet resistant thickness. Half the weight of glass and only 40% as heavy as aluminum. Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ Acrylic AR -  - Redwood Plastics
Woodland, WA, USA
Redco™ Acrylic AR
Redco™ Acrylic AR
Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications. Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets. Excellent light transmission and does not yellow after prolonged exposure to sunlight. Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons. More shatter-resistant than glass and is available in a special bullet resistant thickness. Half the weight of glass and only 40% as heavy as aluminum. Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).

Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty, weather resistance, and won’t yellow with exposure to the sun. It can be fabricated into almost any form, be easily cut, drilled, cemented, polished, formed or molded to the most exact specifications.

Redco™ Acrylic sheet is produced in various surface finishes and colours to satisfy a multitude of design and fabrication possibilities. It is strong, light weight and available in transparent, translucent and opaque colours or colourless sheets.

  • Excellent light transmission and does not yellow after prolonged exposure to sunlight.
  • Resists many chemicals including ammonia solutions, dilute acids and aliphatic hydrocarbons.
  • More shatter-resistant than glass and is available in a special bullet resistant thickness.
  • Half the weight of glass and only 40% as heavy as aluminum.

Redco™ Acrylic sheet is readily available in a variety of standard sizes and thicknesses, in colors and colorless (below).

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ Acrylic AR
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Acrylic or Polyacrylate
Filler Unfilled
Industry Aerospace; Repair or Construction; OEM or Industrial
Tensile (Break) 10500 psi (72395 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Process Chemistry -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
ptfe connectors -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Use Temperature -328 to 500 F (-200 to 260 C)
View Details