Redwood Plastics Redco™ X-STATIC UHMW

Description
Redco™ X-Static eliminates static electricity frustrations common in bulk material applications. Redco™ X-Static is a special combination of virgin UHMW compounded with Carbon Black to provide anti-static properties while retaining corrosion and wear resistance, low surface frictions and high impact strength. Standard Sheet Color: Black Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 1/8 to 2′
Datasheet
Description
Redco™ X-Static eliminates static electricity frustrations common in bulk material applications. Redco™ X-Static is a special combination of virgin UHMW compounded with Carbon Black to provide anti-static properties while retaining corrosion and wear resistance, low surface frictions and high impact strength. Standard Sheet Color: Black Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 1/8 to 2′
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woodland, WA, USA
Redco™ X-STATIC UHMW
Redco™ X-STATIC UHMW
Redco™ X-Static eliminates static electricity frustrations common in bulk material applications. Redco™ X-Static is a special combination of virgin UHMW compounded with Carbon Black to provide anti-static properties while retaining corrosion and wear resistance, low surface frictions and high impact strength. Standard Sheet Color: Black Standard Sheet Size: 48′ X 120′ Standard Sheet Thicknesses: 1/8 to 2′

Redco™ X-Static eliminates static electricity frustrations common in bulk material applications. Redco™ X-Static is a special combination of virgin UHMW compounded with Carbon Black to provide anti-static properties while retaining corrosion and wear resistance, low surface frictions and high impact strength.

Standard Sheet Color: Black

Standard Sheet Size: 48″ X 120″
Standard Sheet Thicknesses: 1/8 to 2″

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ X-STATIC UHMW
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyethylene
Filler Carbon or Graphite
Thickness 0.1250 to 2 inch (3.17 to 50.8 mm)
Width / O.D. 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
End plate - 281-350 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details