Redwood Plastics Redco™ PEEK

Description
Redco™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480°F. Redco™ PEEK has excellent retention of mechanical properties up to 570° F in a steam or high-pressure water environment. Impact Resistant High Tensile Strength Excellent Flexural Characteristics Temperature Resistant Redco™ PEEK possesses superior chemical resistance allowing it to work effectively as a metal replacement in harsh environments. It is also inert to all common solvents and resists a wide range of organic and inorganic liquids, when extensive machining is required, a secondary annealing process should be considered.
Datasheet
Description
Redco™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480°F. Redco™ PEEK has excellent retention of mechanical properties up to 570° F in a steam or high-pressure water environment. Impact Resistant High Tensile Strength Excellent Flexural Characteristics Temperature Resistant Redco™ PEEK possesses superior chemical resistance allowing it to work effectively as a metal replacement in harsh environments. It is also inert to all common solvents and resists a wide range of organic and inorganic liquids, when extensive machining is required, a secondary annealing process should be considered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ PEEK -  - Redwood Plastics
Woodland, WA, USA
Redco™ PEEK
Redco™ PEEK
Redco™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480°F. Redco™ PEEK has excellent retention of mechanical properties up to 570° F in a steam or high-pressure water environment. Impact Resistant High Tensile Strength Excellent Flexural Characteristics Temperature Resistant Redco™ PEEK possesses superior chemical resistance allowing it to work effectively as a metal replacement in harsh environments. It is also inert to all common solvents and resists a wide range of organic and inorganic liquids, when extensive machining is required, a secondary annealing process should be considered.

Redco™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480°F. Redco™ PEEK has excellent retention of mechanical properties up to 570° F in a steam or high-pressure water environment.

  • Impact Resistant
  • High Tensile Strength
  • Excellent Flexural Characteristics
  • Temperature Resistant

Redco™ PEEK possesses superior chemical resistance allowing it to work effectively as a metal replacement in harsh environments. It is also inert to all common solvents and resists a wide range of organic and inorganic liquids, when extensive machining is required, a secondary annealing process should be considered.

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ PEEK
Form / Shape Profile or Structural Shape (optional feature)
Chemical System PEEK
Filler Unfilled
Industry Aerospace; Automotive; OEM or Industrial; Semiconductors or IC Packaging; Earth Moving Equipment, Wire and Cable Coating
Tensile (Break) 14000 to 19000 psi (96527 to 131001 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1853265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 0.2362 inch (6 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Fence Privacy - Feather Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details