Redwood Plastics Redco™ Extreme

Description
Outstanding Abrasion Resistance Outlasts Traditional Material by 2-3 Times Resists Wear from Coarse and Sharp Material Durometer Hardness: 96A Standard Color: Green
Datasheet
Description
Outstanding Abrasion Resistance Outlasts Traditional Material by 2-3 Times Resists Wear from Coarse and Sharp Material Durometer Hardness: 96A Standard Color: Green
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ Extreme -  - Redwood Plastics
Woodland, WA, USA
Redco™ Extreme
Redco™ Extreme
Outstanding Abrasion Resistance Outlasts Traditional Material by 2-3 Times Resists Wear from Coarse and Sharp Material Durometer Hardness: 96A Standard Color: Green
  • Outstanding Abrasion Resistance
  • Outlasts Traditional Material by 2-3 Times
  • Resists Wear from Coarse and Sharp Material

Durometer Hardness: 96A

Standard Color: Green

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Redco™ Extreme
Form / Shape Profile or Structural Shape (optional feature)
Chemical System Polyurethane
Filler Unfilled
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
ptfe plates with hole -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Plate
Chemical System Fluoropolymer
Industry seals and gaskets, wear-resistant components
View Details
End plate - 281-338 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details