Sealevel Systems, Inc. 64GB MLC CFast Card Solid-State Disk (SSD) 104442

Description
Item# 104442 is a CFast solid-state disk (SSD) drive with 64GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.
Description
Item# 104442 is a CFast solid-state disk (SSD) drive with 64GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Suppliers

Company
Product
Description
Supplier Links
64GB MLC CFast Card Solid-State Disk (SSD) - 104442 - Sealevel Systems, Inc.
Liberty, SC, USA
64GB MLC CFast Card Solid-State Disk (SSD)
104442
64GB MLC CFast Card Solid-State Disk (SSD) 104442
Item# 104442 is a CFast solid-state disk (SSD) drive with 64GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Item# 104442 is a CFast solid-state disk (SSD) drive with 64GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications.

The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration.

Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Flash Memory Cards
Product Number 104442
Product Name 64GB MLC CFast Card Solid-State Disk (SSD)
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 650 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BV1-128GDSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
Memory card - 758-879/000-001 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers
USB Sticks - 1805872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details