Sealevel Systems, Inc. 1GB Secure Digital (SD) Card Flash Memory (Extended Temp) SD-1GB-ET

Description
The 1GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock, vibration and dust. A mechanical write-protection switch prevents accidental data erasure and allows the card to operate in read-only mode. The SD card can be ordered with any Relio R9 or SBC-R9 embedded computer. Please contact sales or technical support to discuss SD card options for your system. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.
Description
The 1GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock, vibration and dust. A mechanical write-protection switch prevents accidental data erasure and allows the card to operate in read-only mode. The SD card can be ordered with any Relio R9 or SBC-R9 embedded computer. Please contact sales or technical support to discuss SD card options for your system. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Suppliers

Company
Product
Description
Supplier Links
1GB Secure Digital (SD) Card Flash Memory (Extended Temp) - SD-1GB-ET - Sealevel Systems, Inc.
Liberty, SC, USA
1GB Secure Digital (SD) Card Flash Memory (Extended Temp)
SD-1GB-ET
1GB Secure Digital (SD) Card Flash Memory (Extended Temp) SD-1GB-ET
The 1GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock, vibration and dust. A mechanical write-protection switch prevents accidental data erasure and allows the card to operate in read-only mode. The SD card can be ordered with any Relio R9 or SBC-R9 embedded computer. Please contact sales or technical support to discuss SD card options for your system. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

The 1GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock, vibration and dust. A mechanical write-protection switch prevents accidental data erasure and allows the card to operate in read-only mode.

The SD card can be ordered with any Relio R9 or SBC-R9 embedded computer. Please contact sales or technical support to discuss SD card options for your system.

Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Flash Memory Cards
Product Number SD-1GB-ET
Product Name 1GB Secure Digital (SD) Card Flash Memory (Extended Temp)
Memory Type SD
Unlock Full Specs
to access all available technical data

Similar Products

Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD
View Details
2 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD; MicroSD
Memory Size 32 GB
View Details
SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV4-2TDSDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 2000 GB
View Details
Memory Cards - SFCA256GH1AD4TO-C-HT-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 256 GB
View Details