Sealevel Systems, Inc. 2GB Secure Digital (SD) Card Flash Memory SD-2GB

Description
The 2GB SD card is designed for industrial computer equipment operating at temperature ranges from -25C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock, vibration and dust. A mechanical write-protection switch prevents accidental data erasure and allows the card to operate in read-only mode. The SD card can be ordered with any Relio R9 or SBC-R9 embedded computer. Please contact sales or technical support to discuss SD card options for your system. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.
Description
The 2GB SD card is designed for industrial computer equipment operating at temperature ranges from -25C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock, vibration and dust. A mechanical write-protection switch prevents accidental data erasure and allows the card to operate in read-only mode. The SD card can be ordered with any Relio R9 or SBC-R9 embedded computer. Please contact sales or technical support to discuss SD card options for your system. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Suppliers

Company
Product
Description
Supplier Links
2GB Secure Digital (SD) Card Flash Memory - SD-2GB - Sealevel Systems, Inc.
Liberty, SC, USA
2GB Secure Digital (SD) Card Flash Memory
SD-2GB
2GB Secure Digital (SD) Card Flash Memory SD-2GB
The 2GB SD card is designed for industrial computer equipment operating at temperature ranges from -25C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock, vibration and dust. A mechanical write-protection switch prevents accidental data erasure and allows the card to operate in read-only mode. The SD card can be ordered with any Relio R9 or SBC-R9 embedded computer. Please contact sales or technical support to discuss SD card options for your system. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

The 2GB SD card is designed for industrial computer equipment operating at temperature ranges from -25C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock, vibration and dust. A mechanical write-protection switch prevents accidental data erasure and allows the card to operate in read-only mode.

The SD card can be ordered with any Relio R9 or SBC-R9 embedded computer. Please contact sales or technical support to discuss SD card options for your system.

Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Flash Memory Cards
Product Number SD-2GB
Product Name 2GB Secure Digital (SD) Card Flash Memory
Memory Type SD
Unlock Full Specs
to access all available technical data

Similar Products

Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD
View Details
2 suppliers
SQFlash 640 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 16 GB
View Details
Compact Flash Cards - 2523023 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 11.25 MB/sec
Standards and Certifications RoHS
View Details