Sealevel Systems, Inc. 256GB MLC CFast Card Solid-State Disk (SSD) 104444

Description
Item# 104444 is a CFast solid-state disk (SSD) drive with 256GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.
Description
Item# 104444 is a CFast solid-state disk (SSD) drive with 256GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Suppliers

Company
Product
Description
Supplier Links
256GB MLC CFast Card Solid-State Disk (SSD) - 104444 - Sealevel Systems, Inc.
Liberty, SC, USA
256GB MLC CFast Card Solid-State Disk (SSD)
104444
256GB MLC CFast Card Solid-State Disk (SSD) 104444
Item# 104444 is a CFast solid-state disk (SSD) drive with 256GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Item# 104444 is a CFast solid-state disk (SSD) drive with 256GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications.

The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration.

Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Flash Memory Cards
Product Number 104444
Product Name 256GB MLC CFast Card Solid-State Disk (SSD)
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
Industrial Embedded MMC, EM-20, 32 GB, MLC Flash, -40°C to +85°C - SFEM032GB1EA1TO-I-LF-111-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 32 GB
Transfer Speed 175 MB/sec
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD
View Details
2 suppliers
CFast Cards - 1448051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 31.25 MB/sec
Options Industrial Grade
View Details