Sealevel Systems, Inc. 512GB MLC mSATA Solid-State Disk (SSD) Module 104760

Description
Item# 104760 is a mini SATA (mSATA) solid-state disk (SSD) drive module with 512GB of multi-level cell (MLC) flash memory. The full-length mSATA card is compatible with the JEDEC standard MO-300. The SATA III drive is backwards compatible with SATA II & I interfaces. The drive features advanced wear leveling algorithms to ensure reliable data transfers and substantially increase the life of the drive in data intensive applications. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 520 MB/s and sequential writes up to 355 MB/s. The SSD has low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.
Description
Item# 104760 is a mini SATA (mSATA) solid-state disk (SSD) drive module with 512GB of multi-level cell (MLC) flash memory. The full-length mSATA card is compatible with the JEDEC standard MO-300. The SATA III drive is backwards compatible with SATA II & I interfaces. The drive features advanced wear leveling algorithms to ensure reliable data transfers and substantially increase the life of the drive in data intensive applications. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 520 MB/s and sequential writes up to 355 MB/s. The SSD has low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Suppliers

Company
Product
Description
Supplier Links
512GB MLC mSATA Solid-State Disk (SSD) Module - 104760 - Sealevel Systems, Inc.
Liberty, SC, USA
512GB MLC mSATA Solid-State Disk (SSD) Module
104760
512GB MLC mSATA Solid-State Disk (SSD) Module 104760
Item# 104760 is a mini SATA (mSATA) solid-state disk (SSD) drive module with 512GB of multi-level cell (MLC) flash memory. The full-length mSATA card is compatible with the JEDEC standard MO-300. The SATA III drive is backwards compatible with SATA II & I interfaces. The drive features advanced wear leveling algorithms to ensure reliable data transfers and substantially increase the life of the drive in data intensive applications. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 520 MB/s and sequential writes up to 355 MB/s. The SSD has low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Item# 104760 is a mini SATA (mSATA) solid-state disk (SSD) drive module with 512GB of multi-level cell (MLC) flash memory. The full-length mSATA card is compatible with the JEDEC standard MO-300. The SATA III drive is backwards compatible with SATA II & I interfaces. The drive features advanced wear leveling algorithms to ensure reliable data transfers and substantially increase the life of the drive in data intensive applications. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications.

The drive operates at up to 6.0 GB/s, which offers data reads up to 520 MB/s and sequential writes up to 355 MB/s. The SSD has low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration.

Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Flash Memory Cards
Product Number 104760
Product Name 512GB MLC mSATA Solid-State Disk (SSD) Module
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash Cards - 1839368 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 5 MB/sec
Options Industrial Grade
View Details
SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details