Sealevel Systems, Inc. 128GB MLC CFast Card Solid-State Disk (SSD) 104443

Description
Item# 104443 is a CFast solid-state disk (SSD) drive with 128GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.
Description
Item# 104443 is a CFast solid-state disk (SSD) drive with 128GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Suppliers

Company
Product
Description
Supplier Links
128GB MLC CFast Card Solid-State Disk (SSD) - 104443 - Sealevel Systems, Inc.
Liberty, SC, USA
128GB MLC CFast Card Solid-State Disk (SSD)
104443
128GB MLC CFast Card Solid-State Disk (SSD) 104443
Item# 104443 is a CFast solid-state disk (SSD) drive with 128GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications. The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration. Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Item# 104443 is a CFast solid-state disk (SSD) drive with 128GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications.

The drive operates at up to 6.0 GB/s, which offers data reads up to 530 MB/s and sequential writes up to 210 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration.

Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Flash Memory Cards
Product Number 104443
Product Name 128GB MLC CFast Card Solid-State Disk (SSD)
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Memory Cards - 1052-SFCA256GH1AK2TB-I-EB-21E-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 256 GB
View Details
Memory Cards - SQF-S10S1-1G-S9C-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 1 GB
View Details
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details