Cable Depot Inc. CAB002-12SPSH

Description
12 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0185" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper OD: .262" Flame Rating: CL3R - UL 1666 Riser Flame Test Temperature Rating: -20C to 60C Electrical Properties: Operating Voltage: 300 V RMS Max. Capacitance Between Conductors @ 1 KHz: 87 pF/ft Nom. Capacitance Between Conductors to Shield @ 1 KHz: 160 pF/ft Nom. DC Resistance per Conductor @ 20C: 1.62 Ohms/1M' Nom.
Description
12 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0185" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper OD: .262" Flame Rating: CL3R - UL 1666 Riser Flame Test Temperature Rating: -20C to 60C Electrical Properties: Operating Voltage: 300 V RMS Max. Capacitance Between Conductors @ 1 KHz: 87 pF/ft Nom. Capacitance Between Conductors to Shield @ 1 KHz: 160 pF/ft Nom. DC Resistance per Conductor @ 20C: 1.62 Ohms/1M' Nom.

Suppliers

Company
Product
Description
Supplier Links
12 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0185" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper OD: .262" Flame Rating: CL3R - UL 1666 Riser Flame Test Temperature Rating: -20C to 60C Electrical Properties: Operating Voltage: 300 V RMS Max. Capacitance Between Conductors @ 1 KHz: 87 pF/ft Nom. Capacitance Between Conductors to Shield @ 1 KHz: 160 pF/ft Nom. DC Resistance per Conductor @ 20C: 1.62 Ohms/1M' Nom.

12 Gauge 2 Conductor Shielded Speaker Wire

Speaker Cable
Conductors:Bare Copper
Stranding:19 strands of .0185"
Jacket:Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4
Shield:Aluminum Mylar
Drain:24 Gauge stranded tinned copper
OD:.262"
Flame Rating:CL3R - UL 1666 Riser Flame Test
Temperature Rating:-20C to 60C

Electrical Properties:

  • Operating Voltage: 300 V RMS Max.
  • Capacitance Between Conductors @ 1 KHz: 87 pF/ft Nom.
  • Capacitance Between Conductors to Shield @ 1 KHz: 160 pF/ft Nom.
  • DC Resistance per Conductor @ 20C: 1.62 Ohms/1M' Nom.
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Audio Cables
Product Number CAB002-12SPSH
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Unshielded Audio/Direct Burial Cable - 3015/18 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details