14 Gauge 2 Conductor Shielded Speaker Wire
Speaker Cable
Conductors:
Bare Copper
Stranding:
19 strands of .0147"
Jacket:
Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4
Shield:
Aluminum Mylar
Drain:
24 Gauge stranded tinned copper
Flame Rating:
CL3R - UL 1666 Riser Flame Test
Temperature Rating:
-20C to 60C
Electrical Properties:
Operating Voltage: 300 V RMS Max.
Capacitance Between Conductors @ 1 KHz: 77 pF/ft Nom.
Capacitance Between Conductors to Shield @ 1 KHz: 142 pF/ft Nom.
DC Resistance per Conductor @ 20C: 2.52 Ohms/1M' Nom.
14 Gauge 2 Conductor Shielded Speaker Wire
| Speaker Cable |
| Conductors: | Bare Copper |
| Stranding: | 19 strands of .0147" |
| Jacket: | Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 |
| Shield: | Aluminum Mylar |
| Drain: | 24 Gauge stranded tinned copper |
| Flame Rating: | CL3R - UL 1666 Riser Flame Test |
| Temperature Rating: | -20C to 60C |
Electrical Properties:
- Operating Voltage: 300 V RMS Max.
- Capacitance Between Conductors @ 1 KHz: 77 pF/ft Nom.
- Capacitance Between Conductors to Shield @ 1 KHz: 142 pF/ft Nom.
- DC Resistance per Conductor @ 20C: 2.52 Ohms/1M' Nom.