Cable Depot Inc. CAB002-18SPSH

Description
18 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0117" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper Flame Rating: CL3R - UL 1666 Riser Flame Test Temperature Rating: -20C to 60C Electrical Properties: Operating Voltage: 300 V RMS Max. Capacitance Between Conductors @ 1 KHz: 71 pF/ft Nom. Capacitance Between Conductors to Shield @ 1 KHz: 130 pF/ft Nom. DC Resistance per Conductor @ 20C: 3.92 Ohms/1M' Nom.
Description
18 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0117" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper Flame Rating: CL3R - UL 1666 Riser Flame Test Temperature Rating: -20C to 60C Electrical Properties: Operating Voltage: 300 V RMS Max. Capacitance Between Conductors @ 1 KHz: 71 pF/ft Nom. Capacitance Between Conductors to Shield @ 1 KHz: 130 pF/ft Nom. DC Resistance per Conductor @ 20C: 3.92 Ohms/1M' Nom.

Suppliers

Company
Product
Description
Supplier Links
18 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0117" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper Flame Rating: CL3R - UL 1666 Riser Flame Test Temperature Rating: -20C to 60C Electrical Properties: Operating Voltage: 300 V RMS Max. Capacitance Between Conductors @ 1 KHz: 71 pF/ft Nom. Capacitance Between Conductors to Shield @ 1 KHz: 130 pF/ft Nom. DC Resistance per Conductor @ 20C: 3.92 Ohms/1M' Nom.

18 Gauge 2 Conductor Shielded Speaker Wire

Speaker Cable
Conductors:Bare Copper
Stranding:19 strands of .0117"
Jacket:Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4
Shield:Aluminum Mylar
Drain:24 Gauge stranded tinned copper
Flame Rating:CL3R - UL 1666 Riser Flame Test
Temperature Rating:-20C to 60C

Electrical Properties:

  • Operating Voltage: 300 V RMS Max.
  • Capacitance Between Conductors @ 1 KHz: 71 pF/ft Nom.
  • Capacitance Between Conductors to Shield @ 1 KHz: 130 pF/ft Nom.
  • DC Resistance per Conductor @ 20C: 3.92 Ohms/1M' Nom.
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Audio Cables
Product Number CAB002-18SPSH
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details
Twisted-paired Stranded Communication / Intercom Cable, Unshielded - 3022 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details