Cable Depot Inc. CAB002-14SPSHPL

Description
14 Gauge 2 Conductor Shielded Plenum Speaker Wire Plenum Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0147" Jacket: Low Smoke PVC Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper OD: .230" Flame Rating: CL3P - UL 910 Steiner Tunnel Smoke and Flame Test Temperature Rating: -20C to 60C Electrical Properties: Operating Voltage: 300 V RMS Max. Capacitance Between Conductors @ 1 KHz: 95 pF/ft Nom. Capacitance Between Conductors to Shield @ 1 KHz: 174 pF/ft Nom. DC Resistance per Conductor @ 20C: 2.52 Ohms/1M' Nom.
Description
14 Gauge 2 Conductor Shielded Plenum Speaker Wire Plenum Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0147" Jacket: Low Smoke PVC Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper OD: .230" Flame Rating: CL3P - UL 910 Steiner Tunnel Smoke and Flame Test Temperature Rating: -20C to 60C Electrical Properties: Operating Voltage: 300 V RMS Max. Capacitance Between Conductors @ 1 KHz: 95 pF/ft Nom. Capacitance Between Conductors to Shield @ 1 KHz: 174 pF/ft Nom. DC Resistance per Conductor @ 20C: 2.52 Ohms/1M' Nom.

Suppliers

Company
Product
Description
Supplier Links
14 Gauge 2 Conductor Shielded Plenum Speaker Wire Plenum Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0147" Jacket: Low Smoke PVC Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper OD: .230" Flame Rating: CL3P - UL 910 Steiner Tunnel Smoke and Flame Test Temperature Rating: -20C to 60C Electrical Properties: Operating Voltage: 300 V RMS Max. Capacitance Between Conductors @ 1 KHz: 95 pF/ft Nom. Capacitance Between Conductors to Shield @ 1 KHz: 174 pF/ft Nom. DC Resistance per Conductor @ 20C: 2.52 Ohms/1M' Nom.

14 Gauge 2 Conductor Shielded Plenum Speaker Wire

Plenum Speaker Cable
Conductors:Bare Copper
Stranding:19 strands of .0147"
Jacket:Low Smoke PVC
Shield:Aluminum Mylar
Drain:24 Gauge stranded tinned copper
OD:.230"
Flame Rating:CL3P - UL 910 Steiner Tunnel Smoke and Flame Test
Temperature Rating:-20C to 60C

Electrical Properties:

  • Operating Voltage: 300 V RMS Max.
  • Capacitance Between Conductors @ 1 KHz: 95 pF/ft Nom.
  • Capacitance Between Conductors to Shield @ 1 KHz: 174 pF/ft Nom.
  • DC Resistance per Conductor @ 20C: 2.52 Ohms/1M' Nom.
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Audio Cables
Product Number CAB002-14SPSHPL
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Spiral & Braided Shielded Microphone Cable - 1680/ 1681 / 1682 / 1683 / 1684 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyethylene
View Details