Cable Depot Inc. CAB002-16SPKR

Description
16 Gauge 2 Conductor Clear Speaker Wire High Definition Speaker Cable Conductors: 99.9% Pure bare copper - 1 tinned / 1 bare Stranding: 24 strands of .23mm Jacket: Clear PVC OD: .112" (Each Conductor)
Description
16 Gauge 2 Conductor Clear Speaker Wire High Definition Speaker Cable Conductors: 99.9% Pure bare copper - 1 tinned / 1 bare Stranding: 24 strands of .23mm Jacket: Clear PVC OD: .112" (Each Conductor)

Suppliers

Company
Product
Description
Supplier Links
16 Gauge 2 Conductor Clear Speaker Wire High Definition Speaker Cable Conductors: 99.9% Pure bare copper - 1 tinned / 1 bare Stranding: 24 strands of .23mm Jacket: Clear PVC OD: .112" (Each Conductor)

16 Gauge 2 Conductor Clear Speaker Wire

High Definition Speaker Cable
Conductors:99.9% Pure bare copper - 1 tinned / 1 bare
Stranding:24 strands of .23mm
Jacket:Clear PVC
OD:.112" (Each Conductor)
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Audio Cables
Product Number CAB002-16SPKR
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Aux Cables - 1929451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type 3 pin male 3.5 mm mini-jack
Standards / Certifications RoHS; CE Marking; Ce, reach
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details