REED-Direct Multimeter, Pocket M320

Description
Small and lightweight, with a carrying case and test leads wound on its body Auto power-off function extends the battery life Accuracy is guaranteed for 1 year, 73°F ±3°F, less than 75% RH SPECIFICATIONS: AC/DC Current Range: 40mA, 400mA Resolution: 0.01mA, 0.1mA Accuracy: AC: ±3.0% rdg. ±0.5% f.s. ±3 dgt.; DC: ±2.0% rdg. ±2 dgt. AC/DC Voltage Range: 4V, 40V, 400V, 600V Resolution: 1mV, 10mV, 100mV, 1V Accuracy: AC: ±0.8% rdg. ±0.5% f.s. ±3 dgt.; DC: ±0.8% rdg. ±2 dgt. Resistance Range: 400ω, 4kω, 40kω, 400kω, 4Mω, 40Mω Resolution: 0.1ω, 1ω, 10ω, 0.1kω, 1kω, 10kω Accuracy: ±1.5% rdg. ±2 dgt. Dimensions: 4.7 x 2.6 x 0.5" (120 x 66 x 12mm) Weight: 4.0 oz (115g)
Description
Small and lightweight, with a carrying case and test leads wound on its body Auto power-off function extends the battery life Accuracy is guaranteed for 1 year, 73°F ±3°F, less than 75% RH SPECIFICATIONS: AC/DC Current Range: 40mA, 400mA Resolution: 0.01mA, 0.1mA Accuracy: AC: ±3.0% rdg. ±0.5% f.s. ±3 dgt.; DC: ±2.0% rdg. ±2 dgt. AC/DC Voltage Range: 4V, 40V, 400V, 600V Resolution: 1mV, 10mV, 100mV, 1V Accuracy: AC: ±0.8% rdg. ±0.5% f.s. ±3 dgt.; DC: ±0.8% rdg. ±2 dgt. Resistance Range: 400ω, 4kω, 40kω, 400kω, 4Mω, 40Mω Resolution: 0.1ω, 1ω, 10ω, 0.1kω, 1kω, 10kω Accuracy: ±1.5% rdg. ±2 dgt. Dimensions: 4.7 x 2.6 x 0.5" (120 x 66 x 12mm) Weight: 4.0 oz (115g)

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Pocket - M320 - REED-Direct
Niagara Falls, NY, USA
Multimeter, Pocket
M320
Multimeter, Pocket M320
Small and lightweight, with a carrying case and test leads wound on its body Auto power-off function extends the battery life Accuracy is guaranteed for 1 year, 73°F ±3°F, less than 75% RH SPECIFICATIONS: AC/DC Current Range: 40mA, 400mA Resolution: 0.01mA, 0.1mA Accuracy: AC: ±3.0% rdg. ±0.5% f.s. ±3 dgt.; DC: ±2.0% rdg. ±2 dgt. AC/DC Voltage Range: 4V, 40V, 400V, 600V Resolution: 1mV, 10mV, 100mV, 1V Accuracy: AC: ±0.8% rdg. ±0.5% f.s. ±3 dgt.; DC: ±0.8% rdg. ±2 dgt. Resistance Range: 400ω, 4kω, 40kω, 400kω, 4Mω, 40Mω Resolution: 0.1ω, 1ω, 10ω, 0.1kω, 1kω, 10kω Accuracy: ±1.5% rdg. ±2 dgt. Dimensions: 4.7 x 2.6 x 0.5" (120 x 66 x 12mm) Weight: 4.0 oz (115g)
  • Small and lightweight, with a carrying case and test leads wound on its body
  • Auto power-off function extends the battery life
  • Accuracy is guaranteed for 1 year, 73°F ±3°F, less than 75% RH
    SPECIFICATIONS:
    AC/DC Current Range: 40mA, 400mA
    Resolution: 0.01mA, 0.1mA
    Accuracy: AC: ±3.0% rdg. ±0.5% f.s. ±3 dgt.;
    DC: ±2.0% rdg. ±2 dgt.
    AC/DC Voltage Range: 4V, 40V, 400V, 600V
    Resolution: 1mV, 10mV, 100mV, 1V
    Accuracy: AC: ±0.8% rdg. ±0.5% f.s. ±3 dgt.;
    DC: ±0.8% rdg. ±2 dgt.
    Resistance Range: 400ω, 4kω, 40kω, 400kω, 4Mω, 40Mω
    Resolution: 0.1ω, 1ω, 10ω, 0.1kω, 1kω, 10kω
    Accuracy: ±1.5% rdg. ±2 dgt.
    Dimensions: 4.7 x 2.6 x 0.5" (120 x 66 x 12mm)
    Weight: 4.0 oz (115g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Multimeters
Product Number M320
Product Name Multimeter, Pocket
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Audible Continuity; Continuity Check; Diode test
Options & Features Battery powered
DC Voltage 0.0 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT195DS Dual-Display Industrial Digital Multimeter - UT195DS - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Phase Three Phase
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details