REED-Direct Multimeter, AC/DC W/ Temperature ST-202

Description
4000-count LCD display with backlight Data Hold and Relative functions Auto shut off Includes Type K probe and test leads SPECIFICATIONS: AC/DC Current Range: 10A AC/DC Voltage Range: 600V Resistance Range: 40Mω Capacitance Range: 200µF Frequency Range: 9.999MHz Temperature Range: 760°F (400°C) Dimensions: 5.75 x 2.6 x 1.7" (146 x 66 x 42mm) Weight: 7.0 oz (200g)
Description
4000-count LCD display with backlight Data Hold and Relative functions Auto shut off Includes Type K probe and test leads SPECIFICATIONS: AC/DC Current Range: 10A AC/DC Voltage Range: 600V Resistance Range: 40Mω Capacitance Range: 200µF Frequency Range: 9.999MHz Temperature Range: 760°F (400°C) Dimensions: 5.75 x 2.6 x 1.7" (146 x 66 x 42mm) Weight: 7.0 oz (200g)

Suppliers

Company
Product
Description
Supplier Links
Multimeter, AC/DC W/ Temperature - ST-202 - REED-Direct
Niagara Falls, NY, USA
Multimeter, AC/DC W/ Temperature
ST-202
Multimeter, AC/DC W/ Temperature ST-202
4000-count LCD display with backlight Data Hold and Relative functions Auto shut off Includes Type K probe and test leads SPECIFICATIONS: AC/DC Current Range: 10A AC/DC Voltage Range: 600V Resistance Range: 40Mω Capacitance Range: 200µF Frequency Range: 9.999MHz Temperature Range: 760°F (400°C) Dimensions: 5.75 x 2.6 x 1.7" (146 x 66 x 42mm) Weight: 7.0 oz (200g)
  • 4000-count LCD display with backlight
  • Data Hold and Relative functions
  • Auto shut off
  • Includes Type K probe and test leads
    SPECIFICATIONS:
    AC/DC Current Range: 10A
    AC/DC Voltage Range: 600V
    Resistance Range: 40Mω
    Capacitance Range: 200µF
    Frequency Range: 9.999MHz
    Temperature Range: 760°F (400°C)
    Dimensions: 5.75 x 2.6 x 1.7" (146 x 66 x 42mm)
    Weight: 7.0 oz (200g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Multimeters
Product Number ST-202
Product Name Multimeter, AC/DC W/ Temperature
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check; Diode test
Options & Features Auto-ranging
DC Voltage 0.0 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details