Maryland Brush Company, Inc. R3320SC, 3 Inch Pittex Ring Section 40035

Description
Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.) Pittex® Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work pressure, Pittex® filaments provide long brush life and are resistant to water solvents, most acids and alkalies. Flexibility is the principal reason why Pittex® filament brushes offer so many advantages over other tools such as wire wheels, belts and pads that are used for stock removal, polishing or finishing. Pittex® filaments have a self-restoring face. Their flexible material conforms to irregular surfaces and flexes over sheet ends or other projections without breaking, shredding or tearing. As the Pittex® filament brush moves against the workpiece, the cutting edges of the grit make positive contact because the flexible filaments bend at all angles to fit the contours of the work surface. This positive contact is assured since the grit is uniformly dispersed not only on the filament surface but also throughout the entire cross section of the filament. This assures a longer brush life and consistent cutting action and finish over the life of the brush. Magnified view of typical Pittex® filament (above right) and filament without grit (below right). Note how the grit is dispersed, not only on the surface, but also throughout the entire Pittex® filamen —assuring positive contact with the work surface during brushing operations. R3320SC, 3 inch Pittex Ring Section, 3 inch x 1/2 inch x 1/2 inch AH, .022-320 SC
Datasheet
Description
Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.) Pittex® Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work pressure, Pittex® filaments provide long brush life and are resistant to water solvents, most acids and alkalies. Flexibility is the principal reason why Pittex® filament brushes offer so many advantages over other tools such as wire wheels, belts and pads that are used for stock removal, polishing or finishing. Pittex® filaments have a self-restoring face. Their flexible material conforms to irregular surfaces and flexes over sheet ends or other projections without breaking, shredding or tearing. As the Pittex® filament brush moves against the workpiece, the cutting edges of the grit make positive contact because the flexible filaments bend at all angles to fit the contours of the work surface. This positive contact is assured since the grit is uniformly dispersed not only on the filament surface but also throughout the entire cross section of the filament. This assures a longer brush life and consistent cutting action and finish over the life of the brush. Magnified view of typical Pittex® filament (above right) and filament without grit (below right). Note how the grit is dispersed, not only on the surface, but also throughout the entire Pittex® filamen —assuring positive contact with the work surface during brushing operations. R3320SC, 3 inch Pittex Ring Section, 3 inch x 1/2 inch x 1/2 inch AH, .022-320 SC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R3320SC, 3 Inch Pittex Ring Section - 40035 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R3320SC, 3 Inch Pittex Ring Section
40035
R3320SC, 3 Inch Pittex Ring Section 40035
Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.) Pittex® Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work pressure, Pittex® filaments provide long brush life and are resistant to water solvents, most acids and alkalies. Flexibility is the principal reason why Pittex® filament brushes offer so many advantages over other tools such as wire wheels, belts and pads that are used for stock removal, polishing or finishing. Pittex® filaments have a self-restoring face. Their flexible material conforms to irregular surfaces and flexes over sheet ends or other projections without breaking, shredding or tearing. As the Pittex® filament brush moves against the workpiece, the cutting edges of the grit make positive contact because the flexible filaments bend at all angles to fit the contours of the work surface. This positive contact is assured since the grit is uniformly dispersed not only on the filament surface but also throughout the entire cross section of the filament. This assures a longer brush life and consistent cutting action and finish over the life of the brush. Magnified view of typical Pittex® filament (above right) and filament without grit (below right). Note how the grit is dispersed, not only on the surface, but also throughout the entire Pittex® filamen —assuring positive contact with the work surface during brushing operations. R3320SC, 3 inch Pittex Ring Section, 3 inch x 1/2 inch x 1/2 inch AH, .022-320 SC

Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.)

Pittex® Filament Power Driven Brushes

Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work pressure, Pittex® filaments provide long brush life and are resistant to water solvents, most acids and alkalies. Flexibility is the principal reason why Pittex® filament brushes offer so many advantages over other tools such as wire wheels, belts and pads that are used for stock removal, polishing or finishing. Pittex® filaments have a self-restoring face. Their flexible material conforms to irregular surfaces and flexes over sheet ends or other projections without breaking, shredding or tearing. As the Pittex® filament brush moves against the workpiece, the cutting edges of the grit make positive contact because the flexible filaments bend at all angles to fit the contours of the work surface. This positive contact is assured since the grit is uniformly dispersed not only on the filament surface but also throughout the entire cross section of the filament. This assures a longer brush life and consistent cutting action and finish over the life of the brush. Magnified view of typical Pittex® filament (above right) and filament without grit (below right). Note how the grit is dispersed, not only on the surface, but also throughout the entire Pittex® filamen —assuring positive contact with the work surface during brushing operations.

R3320SC, 3 inch Pittex Ring Section, 3 inch x 1/2 inch x 1/2 inch AH, .022-320 SC

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 40035
Product Name R3320SC, 3 Inch Pittex Ring Section
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
Trim Length 1 inch (25.4 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R12180SC, 12 Inch Pittex Ring Section - 40084 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
Beveled FybRglass® Wheel - AE0278 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details
Custom Inverted Spiral Brush - ISF1 - Sealeze
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 3.5 to ? inch (88.9 to ? mm)
View Details
Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details