Honeywell International, Inc.Encapsulated Control TransformerAT88A1005
Description
2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE
50/60 HERTZ FREQUENCY RATING
UL, CSA APPROVAL
NEC CLASS 2 APPLICABLE STANDARD
FOOT MOUNT MOUNTING
75 VA POWER RATING
LEAD WIRE TERMINAL TYPE
120 VOLT AC PRIMARY VOLTAGE
24 VOLT AC SECONDARY VOLTAGE
-20 TO 105 DEG F TEMPERATURE RISE
INCLUDES INTERNALLY FUSED SECONDARY FOR OVERLOAD PROTECTION
AT88A MODEL
Honeywell International, Inc.
Done
Datasheet
Description
2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE
50/60 HERTZ FREQUENCY RATING
UL, CSA APPROVAL
NEC CLASS 2 APPLICABLE STANDARD
FOOT MOUNT MOUNTING
75 VA POWER RATING
LEAD WIRE TERMINAL TYPE
120 VOLT AC PRIMARY VOLTAGE
24 VOLT AC SECONDARY VOLTAGE
-20 TO 105 DEG F TEMPERATURE RISE
INCLUDES INTERNALLY FUSED SECONDARY FOR OVERLOAD PROTECTION
AT88A MODEL
2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE
50/60 HERTZ FREQUENCY RATING
UL, CSA APPROVAL
NEC CLASS 2 APPLICABLE STANDARD
FOOT MOUNT MOUNTING
75 VA POWER RATING
LEAD WIRE TERMINAL TYPE
120 VOLT AC PRIMARY VOLTAGE
24 VOLT AC SECONDARY VOLTAGE
-20 TO 105 DEG F TEMPERATURE RISE
INCLUDES INTERNALLY FUSED SECONDARY FOR OVERLOAD PROTECTION
AT88A MODEL
2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE
50/60 HERTZ FREQUENCY RATING
UL, CSA APPROVAL
NEC CLASS 2 APPLICABLE STANDARD
FOOT MOUNT MOUNTING
75 VA POWER RATING
LEAD WIRE TERMINAL TYPE
120 VOLT AC PRIMARY VOLTAGE
24 VOLT AC SECONDARY VOLTAGE
-20 TO 105 DEG F TEMPERATURE RISE
INCLUDES INTERNALLY FUSED SECONDARY FOR OVERLOAD PROTECTION