Honeywell International, Inc.Encapsulated Control TransformerAT72D1089
Description
2 7/32 INCH W X 3 1/16 INCH D X 3 7/32 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL 1585, CSA APPROVAL
40 VA POWER RATING
LEAD WIRE TERMINAL TYPE
120 VAC PRIMARY VOLTAGE
26.5 V SECONDARY VOLTAGE
40 POWER RATING IN VA
-20 TO 105 DEG F TEMPERATURE RISE
TRADELINE[R] BRAND
POWER RATING IN VA - UOM VA
Honeywell International, Inc.
Done
Datasheet
Description
2 7/32 INCH W X 3 1/16 INCH D X 3 7/32 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL 1585, CSA APPROVAL
40 VA POWER RATING
LEAD WIRE TERMINAL TYPE
120 VAC PRIMARY VOLTAGE
26.5 V SECONDARY VOLTAGE
40 POWER RATING IN VA
-20 TO 105 DEG F TEMPERATURE RISE
TRADELINE[R] BRAND
POWER RATING IN VA - UOM VA
2 7/32 INCH W X 3 1/16 INCH D X 3 7/32 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL 1585, CSA APPROVAL
40 VA POWER RATING
LEAD WIRE TERMINAL TYPE
120 VAC PRIMARY VOLTAGE
26.5 V SECONDARY VOLTAGE
40 POWER RATING IN VA
-20 TO 105 DEG F TEMPERATURE RISE
TRADELINE[R] BRAND
POWER RATING IN VA - UOM VA
2 7/32 INCH W X 3 1/16 INCH D X 3 7/32 INCH H SIZE