Honeywell International, Inc. Encapsulated Control Transformer AT87A1189

Description
2 7/32 INCH W X 2 15/16 INCH D SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20, NEC APPLICABLE STANDARD FOOT MOUNTING 48 VA POWER RATING LEAD WIRE TERMINAL TYPE 277 VAC PRIMARY VOLTAGE 26.5 V SECONDARY VOLTAGE 48 POWER RATING IN VA -20 TO 105 DEG F TEMPERATURE RISE TRADELINE[R] BRAND INCLUDES ENERGY LIMITING OVER LOAD PROTECTION POWER RATING IN VA - UOM VA AT87A MODEL
Datasheet
Description
2 7/32 INCH W X 2 15/16 INCH D SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20, NEC APPLICABLE STANDARD FOOT MOUNTING 48 VA POWER RATING LEAD WIRE TERMINAL TYPE 277 VAC PRIMARY VOLTAGE 26.5 V SECONDARY VOLTAGE 48 POWER RATING IN VA -20 TO 105 DEG F TEMPERATURE RISE TRADELINE[R] BRAND INCLUDES ENERGY LIMITING OVER LOAD PROTECTION POWER RATING IN VA - UOM VA AT87A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - AT87A1189 - Honeywell International, Inc.
Morristown, NJ, USA
Encapsulated Control Transformer
AT87A1189
Encapsulated Control Transformer AT87A1189
2 7/32 INCH W X 2 15/16 INCH D SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20, NEC APPLICABLE STANDARD FOOT MOUNTING 48 VA POWER RATING LEAD WIRE TERMINAL TYPE 277 VAC PRIMARY VOLTAGE 26.5 V SECONDARY VOLTAGE 48 POWER RATING IN VA -20 TO 105 DEG F TEMPERATURE RISE TRADELINE[R] BRAND INCLUDES ENERGY LIMITING OVER LOAD PROTECTION POWER RATING IN VA - UOM VA AT87A MODEL
  • 2 7/32 INCH W X 2 15/16 INCH D SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL 1585, CSA APPROVAL
  • NEMA DC20, NEC APPLICABLE STANDARD
  • FOOT MOUNTING
  • 48 VA POWER RATING
  • LEAD WIRE TERMINAL TYPE
  • 277 VAC PRIMARY VOLTAGE
  • 26.5 V SECONDARY VOLTAGE
  • 48 POWER RATING IN VA
  • -20 TO 105 DEG F TEMPERATURE RISE
  • TRADELINE[R] BRAND
  • INCLUDES ENERGY LIMITING OVER LOAD PROTECTION
  • POWER RATING IN VA - UOM VA
  • AT87A MODEL
Supplier's Site Datasheet
Control Transformer - 5676996 - Radwell International
Willingboro, NJ, United States
Control Transformer
5676996
Control Transformer 5676996
TRANSFORMER, 277-24V, 48VA, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 277-24V, 48VA, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Honeywell International, Inc. Radwell International
Product Category Power Transformers Power Transformers
Product Number AT87A1189 5676996
Product Name Encapsulated Control Transformer Control Transformer
Transformer Type Power Transformer
Mounting Pad-Mounted
Primary Frequency 50 / 60 Hz
Input Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details