Generation Brands Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 10.6 INCH L X 4.3 INCH W X 4.1 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150... | |
| 11.5 INCH L X 6.1 INCH W X 5.1 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W... | |
| 11.5 INCH L X 6.1 INCH W X 5.1 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 600 W... | |
| 12.5 INCH L X 6.1 INCH W X 5.9 INCH H SIZE TWO CIRCUIT MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150... | |
| 4 INCH DIA SIZE SATIN NICKEL COLOR MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 60 W POWER RATING STANDOFF SIZE 2 INCH... | |
| 5.1 INCH DIA X 2.2 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 100 W POWER... | |
| 5.1 INCH DIA X 3.5 INCH H SIZE SATIN NICKEL COLOR MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 60 W POWER RATING... | |
| 5.1 INCH DIA X 3.5 INCH H SIZE SATIN NICKEL COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING STANDOFF... | |
| 5.9 INCH L SIZE WHITE COLOR 120 V TRACK LIGHTING SYSTEM, 12 V LED FREEJACK PENDANT USED ON INCLUDES 12 V 60 W ELECTRONIC TRANSFORMER | |
| 6.5 INCH DIA X 2.3 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING... | |
| 6.5 INCH DIA X 3.6 INCH H SIZE ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING STANDOFF... | |
| 6.5 INCH DIA X 3.6 INCH H SIZE SATIN NICKEL COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING STANDOFF... | |
| 7.5 INCH DIA X 2.4 INCH H SIZE ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING MOUNTING... | |
| 8.1 INCH L X 2 INCH W X 1.7 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 60... | |
| 8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150... | |
| 8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300... | |
| 8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W... | |
| 9.1 INCH DIA X 3.8 INCH H SIZE CHROME PLATED COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING... | |
| 9.1 INCH DIA X 3.8 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING... | |
| 9.1 INCH DIA X 4.8 INCH H SIZE ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING STANDOFF... | |
| 9.1 INCH DIA X 4.8 INCH H SIZE SATIN NICKEL COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING STANDOFF... | |
| 9.1 INCH DIA X 5.8 INCH H SIZE SATIN NICKEL COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING STANDOFF... | |
| 9.1 INCH DIA X 5.8 INCH H SIZE SATIN NICKEL COLOR TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING (2) 150 W... | |
| ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 12 V SECONDARY VOLTAGE RATING 300 W POWER RATING MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING... | |
| DIE-CAST ALUMINUM MATERIAL 5.3 INCH DIA X 1.4 INCH H SIZE SATIN NICKEL COLOR MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300... | |
| KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 12 V SECONDARY VOLTAGE RATING 300 W POWER RATING TRANSFORMER MOUNTING TYPE CEILING/WALL, CANOPY MOUNTING TYPE 4 INCH STANDARD JUNCTION BOX WITH... | |
| MAGNETIC TYPE 4.1 INCH W X 4.3 INCH D X 10.6 INCH H SIZE PLUG-IN MOUNTING 150 W POWER RATING 120 V PRIMARY VOLTAGE 1 OUTPUT(S) | |
| SATIN NICKEL COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 12 V SECONDARY VOLTAGE RATING 150 W POWER RATING MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING... |