SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
KIT CONTAINS 8 FT L HAND BENDABLE MONORAIL, (2) SET OF DECORATIVE END CAP, (2) RIGID STANDOFF, 12 V 150 W SURFACE MAGNETIC TRANSFORMER, 24 INCH SOFTWIRE LEAD
APPROVAL ETL (CANADA AND US)
Generation Brands
Done
Datasheet
Description
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
KIT CONTAINS 8 FT L HAND BENDABLE MONORAIL, (2) SET OF DECORATIVE END CAP, (2) RIGID STANDOFF, 12 V 150 W SURFACE MAGNETIC TRANSFORMER, 24 INCH SOFTWIRE LEAD
APPROVAL ETL (CANADA AND US)
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
KIT CONTAINS 8 FT L HAND BENDABLE MONORAIL, (2) SET OF DECORATIVE END CAP, (2) RIGID STANDOFF, 12 V 150 W SURFACE MAGNETIC TRANSFORMER, 24 INCH SOFTWIRE LEAD
APPROVAL ETL (CANADA AND US)
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
KIT CONTAINS 8 FT L HAND BENDABLE MONORAIL, (2) SET OF DECORATIVE END CAP, (2) RIGID STANDOFF, 12 V 150 W SURFACE MAGNETIC TRANSFORMER, 24 INCH SOFTWIRE LEAD