5.1 INCH DIA X 3.5 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
60 W POWER RATING
STANDOFF SIZE 3 INCH
DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
APPROVAL ETL (CANADA AND US)
Generation Brands
Done
Datasheet
Description
5.1 INCH DIA X 3.5 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
60 W POWER RATING
STANDOFF SIZE 3 INCH
DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
APPROVAL ETL (CANADA AND US)
5.1 INCH DIA X 3.5 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
60 W POWER RATING
STANDOFF SIZE 3 INCH
DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
APPROVAL ETL (CANADA AND US)
5.1 INCH DIA X 3.5 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
60 W POWER RATING
STANDOFF SIZE 3 INCH
DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING