Generation Brands Lighting Track Transformer 700SRT100ES-LED

Description
5.1 INCH DIA X 2.2 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 100 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24 INCH SINGLE FEED SOFTWIRE APPROVAL ETL (CANADA AND US)
Datasheet
Description
5.1 INCH DIA X 2.2 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 100 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24 INCH SINGLE FEED SOFTWIRE APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700SRT100ES-LED - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700SRT100ES-LED
Lighting Track Transformer 700SRT100ES-LED
5.1 INCH DIA X 2.2 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 100 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24 INCH SINGLE FEED SOFTWIRE APPROVAL ETL (CANADA AND US)
  • 5.1 INCH DIA X 2.2 INCH H SIZE
  • SATIN NICKEL COLOR
  • KABLE LITE LED LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 100 W POWER RATING
  • DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
  • MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
  • INCLUDES 24 INCH SINGLE FEED SOFTWIRE
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700SRT100ES-LED
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F10-2000-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
7 Watt PoE Transformers for TI LM5070 - C1588-AL C1588-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details