Generation Brands Lighting Track Transformer 700SRT30DS

Description
9.1 INCH DIA X 3.8 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24 INCH SINGLE FEED SOFTWIRE, COMPACTIBLE DIMMER COIL APPROVAL ETL (CANADA AND US)
Datasheet
Description
9.1 INCH DIA X 3.8 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24 INCH SINGLE FEED SOFTWIRE, COMPACTIBLE DIMMER COIL APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700SRT30DS - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700SRT30DS
Lighting Track Transformer 700SRT30DS
9.1 INCH DIA X 3.8 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24 INCH SINGLE FEED SOFTWIRE, COMPACTIBLE DIMMER COIL APPROVAL ETL (CANADA AND US)
  • 9.1 INCH DIA X 3.8 INCH H SIZE
  • SATIN NICKEL COLOR
  • KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 300 W POWER RATING
  • DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
  • MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
  • INCLUDES 24 INCH SINGLE FEED SOFTWIRE, COMPACTIBLE DIMMER COIL
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700SRT30DS
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A1-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 50 VA
View Details