KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
TRANSFORMER MOUNTING TYPE CEILING/WALL, CANOPY MOUNTING TYPE 4 INCH STANDARD JUNCTION BOX WITH ROUND PLASTER RING
KIT CONTAINS 45 FT OF BARE CABLE, (2) PAIRS OF SLIMLINE TURNBUCKLES, POWER FEED CANOPY, 12 V 300 W REMOTE MAGNETIC TRANSFORMER
APPROVAL ETL
Generation Brands
Done
Datasheet
Description
KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
TRANSFORMER MOUNTING TYPE CEILING/WALL, CANOPY MOUNTING TYPE 4 INCH STANDARD JUNCTION BOX WITH ROUND PLASTER RING
KIT CONTAINS 45 FT OF BARE CABLE, (2) PAIRS OF SLIMLINE TURNBUCKLES, POWER FEED CANOPY, 12 V 300 W REMOTE MAGNETIC TRANSFORMER
APPROVAL ETL
KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
TRANSFORMER MOUNTING TYPE CEILING/WALL, CANOPY MOUNTING TYPE 4 INCH STANDARD JUNCTION BOX WITH ROUND PLASTER RING
KIT CONTAINS 45 FT OF BARE CABLE, (2) PAIRS OF SLIMLINE TURNBUCKLES, POWER FEED CANOPY, 12 V 300 W REMOTE MAGNETIC TRANSFORMER
APPROVAL ETL
KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
TRANSFORMER MOUNTING TYPE CEILING/WALL, CANOPY MOUNTING TYPE 4 INCH STANDARD JUNCTION BOX WITH ROUND PLASTER RING
KIT CONTAINS 45 FT OF BARE CABLE, (2) PAIRS OF SLIMLINE TURNBUCKLES, POWER FEED CANOPY, 12 V 300 W REMOTE MAGNETIC TRANSFORMER