Generation Brands Datasheets for Halogen Lamps
Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies.
Halogen Lamps: Learn more
| Product Name | Notes |
|---|---|
| 12 V VOLTAGE RATING 50 W WATTAGE GU5.3 BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 24 DEGREE DISTRIBUTION/BEAM SPREAD COLOR RENDERING INDEX 100 | |
| 12 V VOLTAGE RATING 50 W WATTAGE GU5.3 BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 36 DEGREE DISTRIBUTION/BEAM SPREAD COLOR RENDERING INDEX 100 | |
| HALOGEN TYPE GY6.35 BI-PIN BASE TYPE T3 SHAPE DESIGNATION 24 V DESIGN VOLTAGE 1 50 W DESIGN WATTAGE 1 2000 LIFE 1 IN HOUR COLOR RENDERING INDEX 100 | |
| HALOGEN TYPE GY6.35 BI-PIN BASE TYPE T4 SHAPE DESIGNATION 930 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 50 W DESIGN WATTAGE 1 2000 LIFE 1 IN HOUR COLOR RENDERING INDEX... |