9.1 INCH DIA X 4.8 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
STANDOFF SIZE 4 INCH
DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
INCLUDES COMPACTIBLE DIMMING COIL
APPROVAL ETL (CANADA AND US)
Generation Brands
Done
Datasheet
Description
9.1 INCH DIA X 4.8 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
STANDOFF SIZE 4 INCH
DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
INCLUDES COMPACTIBLE DIMMING COIL
APPROVAL ETL (CANADA AND US)
9.1 INCH DIA X 4.8 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
STANDOFF SIZE 4 INCH
DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
INCLUDES COMPACTIBLE DIMMING COIL
APPROVAL ETL (CANADA AND US)
9.1 INCH DIA X 4.8 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
STANDOFF SIZE 4 INCH
DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING