Generation Brands Lighting Track Transformer 700AT060EL

Description
8.1 INCH L X 2 INCH W X 1.7 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 60 W POWER RATING DIMMER TYPE 450 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
Datasheet
Description
8.1 INCH L X 2 INCH W X 1.7 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 60 W POWER RATING DIMMER TYPE 450 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700AT060EL - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700AT060EL
Lighting Track Transformer 700AT060EL
8.1 INCH L X 2 INCH W X 1.7 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 60 W POWER RATING DIMMER TYPE 450 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
  • 8.1 INCH L X 2 INCH W X 1.7 INCH H SIZE
  • MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 60 W POWER RATING
  • DIMMER TYPE 450 W LOW VOLTAGE ELECTRONIC
  • MOUNTING TYPE CEILING/CLOSET
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700AT060EL
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-50D3SL FCT1-50D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Transformers - Power Transformers - 161D120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 1 VA
View Details
4 suppliers